Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Post-Tin |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Dual Connection Terminal |
Mating Tab Thickness | .79mm, .031in, .51mm, .02in |
Stock Thickness (Magnet Wire Side) | .0126in, .32mm |
Mating Tab Width | 2.79mm, .11in |
Terminal Height | 11mm, .433in |
Overall Length | 11mm, .433in |
Material Thickness | .32mm, .0126in |
Magnet Wire Size | 30 – 27AWG, .25 – .36mm |
Identification Number | 6 |
Comment | Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter 0.55mm), Two magnet wires may be terminated in same terminal if diameters are equal (max. diameter .55mm) |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 10000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Mag-Mate Kontakt |Amp Te Connectivity 964108-2 | Newark Electronics |
TE Connectivity MAG-MATE KONTAKT Terminals MAG-MATE KONT | Distrelec |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 964108-2?
Additional datasheets, footprints and schematics for 964108-2 are listed on our Part Details page. You can also find images and similar parts to 964108-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964108-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964108-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964108-2 fall under?
The 964108-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964108-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964108-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964108-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964108-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Farnell have stock available or on a lead time for 964108-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964108-2 often in real-time on the comparison pages.
What if I can't find stock of 964108-2?
You can fill out our help required form which you can use to request a quote for 964108-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.