Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Plating Material | Pre-Tin |
---|---|
Terminal Type | Poke-In |
Terminal Orientation | Straight |
Mating Tab Thickness | .017in, .45mm |
Lead Wire Size | 20 – 18AWG, .5 – 1mm² |
Wire Size | 20 – 17AWG, .5 – 1mm² |
Overall Length | 11mm, .433in |
Material Thickness | .0175in, .45mm |
Terminal Height | 20.5mm, .807in |
Wire Insulation Diameter (Max) | .09in, 2.3mm |
Mating Tab Width | .134in, 3.4mm |
Accepts Wire Insulation Diameter Range | 1.6 – 2.3mm, .063 – .09in |
Stock Thickness (Magnet Wire Side) | .0175in, .45mm |
Wire Insulation Support | With |
Comment | Can be selectively bent inside applicator |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 6000 |
Sealable | No |
Wire/Cable Type | Lead Wire |
Crimp Area Length | 6.2mm, .244in |
Termination Method | Crimp |
Terminals POKE IN FLACHSTECK | Rapid Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Poke In Flachsteck |Amp Te Connectivity 964101-2 | Newark Electronics |
Crimp Terminal 18-20AWG M 20.5mm 4.8mm Pre-Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 964101-2?
Additional datasheets, footprints and schematics for 964101-2 are listed on our Part Details page. You can also find images and similar parts to 964101-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964101-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964101-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964101-2 fall under?
The 964101-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964101-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964101-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 964101-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964101-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 964101-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964101-2 often in real-time on the comparison pages.
What if I can't find stock of 964101-2?
You can fill out our help required form which you can use to request a quote for 964101-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.