Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 264V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
Battery Charging Capacity Max | 13.5Ah |
Charge Current Max | 2.7A |
Charge Time | 2h |
Efficiency | 81% |
External Depth | 63mm |
External Length / Height | 100mm |
External Width | 51mm |
For Use With | 12V Lead Acid Batteries |
Leakage Current | 100µA |
Line Regulation | 20mV |
Load Regulation | 200mV |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Output Current | 2.7A |
Output Power | 32.4W |
Output Ripple Voltage pk-pk | 100V |
Output Voltage | 12V |
Protection Type | Reverse Polarity |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage Max | 264VAC |
Supply Voltage Min | 190VAC |
Weight | 250g |
CHARGER, SLA, 12V, 2.7A, EURO | element14 |
Where can I find additional details, specifications and documents for a 9641000105?
Additional datasheets, footprints and schematics for 9641000105 are listed on our Part Details page. You can also find images and similar parts to 9641000105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9641000105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9641000105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9641000105 fall under?
The 9641000105 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 9641000105 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9641000105 you can contact the distributor directly for product support, shipping queries etc.
Is the 9641000105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9641000105 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 9641000105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9641000105 often in real-time on the comparison pages.
What if I can't find stock of 9641000105?
You can fill out our help required form which you can use to request a quote for 9641000105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.