Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
B-044-22-N,
B-044-22-N, 7-1197456-7 |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.11
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$8.00
|
1,996
in stock
|
Buy Now | |
Chip One Stop
from US$4.89
|
1,908
in stock
|
Buy Now | |
Farnell
from US$16.28
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$6.14
|
-
|
Buy Now | |
Avnet America
from US$5.48
|
-
|
Buy Now | |
TTI Europe
from US$5.79
|
-
|
Buy Now | |
Sager
from US$3.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Outside Diameter (Max) | 2.3 mm |
---|---|
Lead Color | White/Blue |
Cable Shield Material | Tin, Silver |
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Overall Length | 28mm, 1.1in |
Conductor Outside Diameter | .3 – .8mm, .011 – .03in |
Dielectric Outside Diameter | .067in, 1.7mm |
Pre-Installed Lead Wire Size | .38mm², 22AWG |
Jacket Outside Diameter | 1.7 – 3.4mm, .065 – .135in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Product Type | Coax Terminator |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Solder Sleeves&Shield Tubing B-044-22-N | Rapid Electronics |
SOLDER SLEEVES | Farnell |
Solder Sleeves & Shield Tubing B-044-22-N |Raychem Te Connectivity 964073-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing B-044-22-N | Sager |
Where can I find additional details, specifications and documents for a 964073-000?
Additional datasheets, footprints and schematics for 964073-000 are listed on our Part Details page. You can also find images and similar parts to 964073-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964073-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964073-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964073-000 fall under?
The 964073-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 964073-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964073-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 964073-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964073-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 964073-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964073-000 often in real-time on the comparison pages.
What if I can't find stock of 964073-000?
You can fill out our help required form which you can use to request a quote for 964073-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.