Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Accepts Wire Insulation Diameter Range | .094 – .145in, 2.4 – 3.7mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ff Flachstecker 6,3 Rohs Compliant: Yes |Amp Te Connectivity 963953-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 963953-1?
Additional datasheets, footprints and schematics for 963953-1 are listed on our Part Details page. You can also find images and similar parts to 963953-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963953-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963953-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963953-1 fall under?
The 963953-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 963953-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963953-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963953-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963953-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 963953-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963953-1 often in real-time on the comparison pages.
What if I can't find stock of 963953-1?
You can fill out our help required form which you can use to request a quote for 963953-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.