Status: | Unknown |
---|---|
Series: | 9635TS Series |
RoHS: | Unknown |
Product Range | 9635TS Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 9635R Series 6.35mm Socket Housing - Matrix |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 13.5A |
Gender | Receptacle |
Wire Size | 16AWG |
Status: | Unknown |
---|---|
Series: | 9635R Series |
RoHS: | Compliant |
Product Range | 9635R Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
RoHS Compliant | Yes |
CRIMP, SOCKET, 16-20 AWG | element14 |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 9635TS-1620?
Additional datasheets, footprints and schematics for 9635TS-1620 are listed on our Part Details page. You can also find images and similar parts to 9635TS-1620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9635TS-1620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9635TS-1620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9635TS-1620 fall under?
The 9635TS-1620 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9635TS-1620 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9635TS-1620 you can contact the distributor directly for product support, shipping queries etc.
Is the 9635TS-1620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9635TS-1620 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 9635TS-1620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9635TS-1620 often in real-time on the comparison pages.
What if I can't find stock of 9635TS-1620?
You can fill out our help required form which you can use to request a quote for 9635TS-1620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.