9635S-09 Connectors by Multicomp

HEADER PCB MATRIX 9WAY

Status: Unknown
Series: 9635S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$0.72
No stock
Buy Now

Specifications

Pitch Spacing 6.35mm
No. of Contacts 9Contacts
Gender Receptacle
Product Range 9635S Series
Contact Termination Type Through Hole
No. of Rows 3Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)
Colour White
Connector Mounting Orientation PCB
Contact Resistance 20mohm
Contact Termination Solder
Current Rating 13A
Flammability Rating UL94V-2
Insulation Resistance 1000Mohm
Material Nylon 6.6
Operating Temperature Max 105°C
Operating Temperature Min -55°C
Termination Method Solder
Voltage Rating VAC 600V
Withstand Voltage 5000V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9635S-09?

Additional datasheets, footprints and schematics for 9635S-09 are listed on our Part Details page. You can also find images and similar parts to 9635S-09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9635S-09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9635S-09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9635S-09 fall under?

The 9635S-09 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 9635S-09 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9635S-09 you can contact the distributor directly for product support, shipping queries etc.

Is the 9635S-09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9635S-09 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 9635S-09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9635S-09 often in real-time on the comparison pages.

What if I can't find stock of 9635S-09?

You can fill out our help required form which you can use to request a quote for 9635S-09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay