Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 6.35mm |
For Use With | 6.35mm Pin & Socket Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Contact Resistance | 20mohm |
Current Rating | 13A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 22AWG |
Withstand Voltage | 5000V |
Gender | Receptacle |
---|---|
No. of Positions | 4Positions |
Pitch Spacing | 6.35mm |
For Use With | 6.35mm Pin & Socket Connectors |
Connector Mounting | Panel Mount |
Connector Type | Plug & Socket |
RoHS Compliant | Yes |
Plug And Socket Connector Housing | Newark Electronics |
SOCKET HOUSING, 4WAY | Farnell |
Where can I find additional details, specifications and documents for a 9635R-04?
Additional datasheets, footprints and schematics for 9635R-04 are listed on our Part Details page. You can also find images and similar parts to 9635R-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9635R-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9635R-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9635R-04 fall under?
The 9635R-04 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9635R-04 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9635R-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 9635R-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9635R-04 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 9635R-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9635R-04 often in real-time on the comparison pages.
What if I can't find stock of 9635R-04?
You can fill out our help required form which you can use to request a quote for 9635R-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.