Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 39 |
Number of Sections | 1 |
Number of Positions | 39 |
Tab Width | .11in, .063in, 1.6mm, 2.8mm |
Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Width | 3.58in, 24.8mm |
Length | 3.549in, 91mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Voltage Rating (Max) | 14VDC |
Centerline (Pitch) | 5mm, .197in, 3mm, .118in |
UL Flammability Rating | None |
Mounting Holes | With |
Locking Interface | Without |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Solder Tail |
Circuit Application | Power & Signal |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 185°F, 149°F, 65°C, 176°F, 70°C, 158°F, 80°C, 167°F, 75°C, 85°C |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 963574-2?
Additional datasheets, footprints and schematics for 963574-2 are listed on our Part Details page. You can also find images and similar parts to 963574-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963574-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963574-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963574-2 fall under?
The 963574-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 963574-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963574-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963574-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963574-2 have stock available?
There is no stock from authorised distributors for 963574-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963574-2 often in real-time on the comparison pages.
What if I can't find stock of 963574-2?
You can fill out our help required form which you can use to request a quote for 963574-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.