963531-2

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 963531-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 963531-2
Series Information for 963531-2 - TE Connectivity
  • Status: Active
  • Product Code: M419
  • Global Product Line: N03
  • GPL Description: Automotive

Description

PLUG FOR CAVITY DIA3,6MM

Specifications

Material:
Silicone
Color:
White
Cavity Diameter:
3.6mm, .142in
UL Flammability Rating:
None
Shore A Hardness:
50
Lubricant Content:
Yes
Resistance to Hydrocarbons:
Poor
Seal Type:
Cavity Blanking Plug
Operating Temperature Range:
-40 – 130°C, -40 – 266°F

Compatibility

  • Compatible Parts: 1743354-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Power and Signal Group
PLUG FOR CAVITY DIA3,6MM
Avnet Europe
Connector Accessories Cavity Plug Silicone White