Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 26 |
---|---|
Number of Rows | 2 |
Contact Type | Receptacle |
Contact Layout | Matrix |
Height | .531in, 13.5mm |
Width | 7.5mm, .295in |
Length | 36.5mm, 1.437in |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Row-to-Row Spacing | 2.54mm, .1in |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing Kit |
Product Type | Connector |
Sealable | No |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Where can I find additional details, specifications and documents for a 963469-1?
Additional datasheets, footprints and schematics for 963469-1 are listed on our Part Details page. You can also find images and similar parts to 963469-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963469-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963469-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963469-1 fall under?
The 963469-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 963469-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963469-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963469-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963469-1 have stock available?
There is no stock from authorised distributors for 963469-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963469-1 often in real-time on the comparison pages.
What if I can't find stock of 963469-1?
You can fill out our help required form which you can use to request a quote for 963469-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.