Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.45
|
No stock
|
Buy Now | |
TTI Europe
from US$0.94
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.93
|
407
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
-
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
element14
from US$1.68
|
-
|
Buy Now | |
Boersig
from US$1.24
|
-
|
Buy Now | |
Farnell
from US$1.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Silicone |
Lubricant Content | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Seal Type | Facial Seal |
DICHTUNG SILICONE NATURAL | TTI Europe |
70 Position Timing Device Accessory | Future Electronics |
TE 963361-1 Seal for Connector 70P 5mm Pitch Natural | Rapid Electronics |
JPT, Micro Timer II 70W interface seal | RS |
Facial Seal, 70Pos, Silicone, Natural | Newark Electronics |
Connector Accessories 70 POS 5mm 3Row Housing Interface Seal Silicon Natural | Avnet America |
Interface Seal for use with Junior Power Timer Housing | TE Connectivity 963361-1 | RS Americas |
FACIAL SEAL, 70POS, SILICONE, NATURAL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Facial Seal |
---|---|
For Use With | AMP Junior Power Timer Series Connectors |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 963361-1?
Additional datasheets, footprints and schematics for 963361-1 are listed on our Part Details page. You can also find images and similar parts to 963361-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963361-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963361-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963361-1 fall under?
The 963361-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963361-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963361-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963361-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963361-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for 963361-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963361-1 often in real-time on the comparison pages.
What if I can't find stock of 963361-1?
You can fill out our help required form which you can use to request a quote for 963361-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.