Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Other |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Connector Code | 3 |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Width | 23.6mm, .929in |
Length | .921in, 23.4mm |
Height | 35.5mm, 1.398in |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2 Position 5 mm Pitch Brown Rectangular Connector Housing | Future Electronics |
AMP963344-1 | Avnet America |
Where can I find additional details, specifications and documents for a 963344-1?
Additional datasheets, footprints and schematics for 963344-1 are listed on our Part Details page. You can also find images and similar parts to 963344-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963344-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963344-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963344-1 fall under?
The 963344-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963344-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963344-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963344-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963344-1 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 963344-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963344-1 often in real-time on the comparison pages.
What if I can't find stock of 963344-1?
You can fill out our help required form which you can use to request a quote for 963344-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.