Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
33
in stock
|
Buy Now | |
TE Store
from US$0.92
|
1,772
in stock
|
Buy Now | |
Boersig
from US$1.18
|
657
in stock
|
Buy Now | |
Rapid Electronics
from US$1.66
|
468
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
468
in stock
|
Buy Now | |
Distrelec
from US$1.79
|
468
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
33
in stock
|
Buy Now | |
element14
from US$1.35
|
33
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
11
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | 2 |
---|---|
Color | Natural |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .11in, 2.8mm |
Width | 23.6mm, .929in |
Height | 35.5mm, 1.398in |
Length | .921in, 23.4mm |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
J-P-T GEH KOMPL 2P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 963343-1 | Internal Number: 963343-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing J-P-T GEH KOMPL 2P | Distrelec |
Automotive Housing, Receptacle, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 963343-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 2POS | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing RCP 2 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 963343-1?
Additional datasheets, footprints and schematics for 963343-1 are listed on our Part Details page. You can also find images and similar parts to 963343-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963343-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963343-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963343-1 fall under?
The 963343-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963343-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963343-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963343-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963343-1 have stock available?
Authorised distributors including TE Store, Boersig, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 963343-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963343-1 often in real-time on the comparison pages.
What if I can't find stock of 963343-1?
You can fill out our help required form which you can use to request a quote for 963343-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.