Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
4,516
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
15,682
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
10,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
8,497
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
5,855
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
5,855
in stock
|
Buy Now | |
element14
from US$0.07
|
4,516
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
3,094
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
851
in stock
|
Buy Now | |
Conrad
from US$0.12
|
144
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cable Insulation Diameter | .055 – .083in, 1.4 – 2.1mm |
Cavity Diameter | 7.2mm, .283in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Single Wire Seal, Silicone, Blue | Newark Electronics |
SEAL PLUG TIMER CONTACTS | TTI Europe |
Automotive Connectors EINZELDRAHTDICHTUNG | Rapid Electronics |
TE Connectivity - AMP Connectors EINZELDRAHTDICHTUNG | Distrelec |
INSERT, SILICONE, BLUE | element14 |
EINZELDRAHTDICHTUNG Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Blue Cavity Diameter: 7.2 mm Cavity Diameter: .283 in Single Wire Seal (SWS) Silicone Blue 7.2 mm | Connector Seal & Cavity Plug | Part Number: 963243-1 | Internal Number: 963243-1 | TE Connectivity | TE Store |
Highly reliable, multipolar plug connectors for internal and external wiring in the industry. | Conrad |
Connector Accessories Single Wire Sealing Plug Silicone Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 963243-1?
Additional datasheets, footprints and schematics for 963243-1 are listed on our Part Details page. You can also find images and similar parts to 963243-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963243-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963243-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963243-1 fall under?
The 963243-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963243-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963243-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963243-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963243-1 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Boersig, Rapid Electronics and Distrelec have stock available or on a lead time for 963243-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963243-1 often in real-time on the comparison pages.
What if I can't find stock of 963243-1?
You can fill out our help required form which you can use to request a quote for 963243-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.