Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
780
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
16,335
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
15,485
in stock
|
Buy Now | |
element14
from US$0.66
|
9,473
in stock
|
Buy Now | |
Farnell
from US$0.44
|
9,473
in stock
|
Buy Now | |
Boersig
from US$0.32
|
9,044
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
4,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
850
in stock
|
Buy Now | |
Conrad
from US$0.93
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Silicone |
Lubricant Content | No |
Packaging Quantity | 10000 |
Packaging Method | Bag |
Seal Type | Facial Seal |
TE 963209-1 Seal for Junior Power Timer Housing 2P Natural | Rapid Electronics |
TE Connectivity - AMP Connectors DICHTUNG F2P JPT-GH | Distrelec |
INTERFACE SEAL, JPT, 2WAY | element14 |
Dichtung F2P Jpt-Gh |Amp Te Connectivity 963209-1 | Newark Electronics |
Junior Power Timer connector seal, 2P | RS |
Factory colour: Ecru | Conrad |
Connector Accessories Seal Silicon Natural 2 POS | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Interface Seal |
---|---|
For Use With | 2 Position Junior Power Timer Housing Connectors |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 963209-1?
Additional datasheets, footprints and schematics for 963209-1 are listed on our Part Details page. You can also find images and similar parts to 963209-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963209-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963209-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963209-1 fall under?
The 963209-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963209-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963209-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963209-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963209-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Boersig have stock available or on a lead time for 963209-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963209-1 often in real-time on the comparison pages.
What if I can't find stock of 963209-1?
You can fill out our help required form which you can use to request a quote for 963209-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.