Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
33,400
in stock
|
Buy Now | |
Boersig
from US$0.06
|
22,397
in stock
|
Buy Now | |
Farnell
from US$0.07
|
12,367
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
10,412
in stock
|
Buy Now | |
Conrad
from US$0.17
|
875
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
725
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
217
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
147
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | White |
Cavity Diameter | 4mm, .157in |
Cable Insulation Diameter | 4.7mm, .185in |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 60 |
Lubricant Content | No |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Cavity Plug 4mm Quadlock | RS |
CABLE SEAL RETAINER, SILICONE, WHITE | Farnell |
MQS BLINDSTOPFEN Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Material: Silicone Primary Product Color: White Cavity Diameter: 4 mm Cavity Diameter: .157 in Cavity Blanking Plug Silicone White 4 mm | Connector Seal & Cavity Plug | Part Number: 963143-1 | Internal Number: 963143-1 | TE Connectivity | TE Store |
Additional technical information: IEC 60529 and DIN 40050 | Conrad |
Automotive Connectors Dia 4 Cavity Plug | Rapid Electronics |
Cavity Blanking Plug, Silicone, White | Newark Electronics |
Connector Accessories Cavity Plug Blue | Avnet America |
Cavity Plug 4mm Quadlock | TE Connectivity 963143-1 | RS Americas |
Where can I find additional details, specifications and documents for a 963143-1?
Additional datasheets, footprints and schematics for 963143-1 are listed on our Part Details page. You can also find images and similar parts to 963143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963143-1 fall under?
The 963143-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963143-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963143-1 have stock available?
Authorised distributors including RS, Boersig, Farnell, TE Store and Conrad have stock available or on a lead time for 963143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963143-1 often in real-time on the comparison pages.
What if I can't find stock of 963143-1?
You can fill out our help required form which you can use to request a quote for 963143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.