Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 54 |
Number of Positions | 54 |
Number of Rows | 3 |
Interface Plating | Silver (Ag) |
Tab Width | .118in, 3mm |
Tab Thickness | .031in, .8mm |
Profile Height from PCB | .87in, 22.1mm |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | Without |
Mounting Holes | With |
Mounting Orientation | Horizontal/90° |
Locking Interface | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Carton |
Packaging Quantity | 125 |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Conn Unshrouded Header M 54 POS 5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 963042-1?
Additional datasheets, footprints and schematics for 963042-1 are listed on our Part Details page. You can also find images and similar parts to 963042-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963042-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963042-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963042-1 fall under?
The 963042-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 963042-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963042-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963042-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963042-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 963042-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963042-1 often in real-time on the comparison pages.
What if I can't find stock of 963042-1?
You can fill out our help required form which you can use to request a quote for 963042-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.