Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.61
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 90° |
Number of Positions | 55 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Height | 36mm, .41in |
Width | 46.8mm, 1.842in |
Length | 5.64in, 143.3mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 48V |
Operating Voltage | 48VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP6K9K, IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Row-to-Row Spacing | 5mm, .197in |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Automotive Connectors 55P Jun-Pow-Tim Geh |Amp Te Connectivity 963041-1 | Newark Electronics |
Automotive Connectors 55P JUN-POW-TIM GEH | Rapid Electronics |
Conn Housing RCP 55 POS 5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 963041-1?
Additional datasheets, footprints and schematics for 963041-1 are listed on our Part Details page. You can also find images and similar parts to 963041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963041-1 fall under?
The 963041-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963041-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963041-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 963041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963041-1 often in real-time on the comparison pages.
What if I can't find stock of 963041-1?
You can fill out our help required form which you can use to request a quote for 963041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.