Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Positions | 15 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | 2.776in, 70.5mm |
Width | 33.45mm, 1.317in |
Height | 23.45mm, .923in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .197in, 5mm |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Sealable | Yes |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 963035-2?
Additional datasheets, footprints and schematics for 963035-2 are listed on our Part Details page. You can also find images and similar parts to 963035-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963035-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963035-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963035-2 fall under?
The 963035-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963035-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963035-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 963035-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963035-2 have stock available?
There is no stock from authorised distributors for 963035-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963035-2 often in real-time on the comparison pages.
What if I can't find stock of 963035-2?
You can fill out our help required form which you can use to request a quote for 963035-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.