Status: | Unknown |
---|---|
Series: | 1.5mm System Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
10,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
20,098
in stock
|
Buy Now | |
element14
from US$0.81
|
19,312
in stock
|
Buy Now | |
Farnell
from US$0.65
|
19,312
in stock
|
Buy Now | |
Boersig
from US$0.47
|
19,164
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
16,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
1,470
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
60
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Distrelec
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | 1.5mm System Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 1.5 / 2.5 / 4mm Pin Diameter Connector Systems |
Wire Size AWG Min | 17AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size (AWG) | 17AWG to 13AWG |
Wire Size Range (AWG) | 17-13 |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
CRIMP SOCKET, 1.5MM | element14 |
1,5MMD SOCKET CONTACT | Boersig |
1.5mm skt contact 17-13.5 AWG type 3 Sn | RS |
Contact | Transfer Multisort Elektronik |
1.5mm skt contact 17-13.5 AWG type 3 Sn | TE Connectivity 962999-1 | RS Americas |
TE Connectivity 962999-1 1.5/2.5/4.0mm Connector System Crimp Socket 13-17 AWG | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
TE Connectivity - AMP 15MMD SOCKET CONTACT | Distrelec |
Where can I find additional details, specifications and documents for a 962999-1?
Additional datasheets, footprints and schematics for 962999-1 are listed on our Part Details page. You can also find images and similar parts to 962999-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962999-1 fall under?
The 962999-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 962999-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962999-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962999-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962999-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and TTI Europe have stock available or on a lead time for 962999-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962999-1 often in real-time on the comparison pages.
What if I can't find stock of 962999-1?
You can fill out our help required form which you can use to request a quote for 962999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.