Status: | Unknown |
---|---|
Series: | 2.5mm System Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
730
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
70,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
22,381
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
5,583
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
4,379
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,934
in stock
|
Buy Now | |
element14
from US$2.31
|
1,880
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,880
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
1,855
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
1,116
in stock
|
Buy Now | |
Electro Enterprises
from US$0.44
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Rapid Electronics
from US$0.34
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Product Range | 2.5mm System Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 1.5/2.5/4mm Pin Diameter Connector Systems |
Wire Size AWG Min | 17AWG |
Contact Material | Copper Nickel Silicon |
SVHC | No SVHC (07-Jul-2017) |
Contact Size | 17 |
Contact Termination | Crimp |
Gender | Receptacle |
2,5MM SOCKET CONTACT AWG20-18 | TTI Europe |
Contact | Transfer Multisort Elektronik |
2,5MMD SOCKET CONTACT | Heilind Electronics |
2,5MMD SOCKET CONTACT | Future Electronics |
Contact, Socket, 20-17Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20-17AWG | element14 |
2.5 mm 40 A Female Circular Connector Contact Crimp | TE Connectivity 962981-1 | RS Americas |
2.5mm socket contact | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity 962981-1 DIN Connector 2.5mm for 2 to 4-Pin Jack 0.5-1mm² | Rapid Electronics |
TE Connectivity Socket Contact Crimp Contact 20 AWG Min 17 AWG Max Copper Nickel Zinc Alloy Tin | Distrelec |
Socket Contact, Crimp Contact, 20 AWG Min, 17 AWG Max, Copper Nickel Zinc Alloy, Tin | Carlton-Bates |
Where can I find additional details, specifications and documents for a 962981-1?
Additional datasheets, footprints and schematics for 962981-1 are listed on our Part Details page. You can also find images and similar parts to 962981-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962981-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962981-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962981-1 fall under?
The 962981-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 962981-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962981-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962981-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962981-1 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Heilind Electronics, Future Electronics and Newark Electronics have stock available or on a lead time for 962981-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962981-1 often in real-time on the comparison pages.
What if I can't find stock of 962981-1?
You can fill out our help required form which you can use to request a quote for 962981-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.