Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
30
in stock
|
Buy Now | |
element14
from US$0.33
|
6,511
in stock
|
Buy Now | |
Farnell
from US$0.33
|
6,511
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
1,235
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,193
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
132
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Pin Diameter | 2.5mm, .098in |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Pin |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm², 17AWG |
Wire Insulation Diameter | 2.2 – 3mm, .086 – .118in |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Agency/Standard | AK |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
TE Connectivity 962972-1 DIN Connector 2.5mm for 2 to 4-Pin Pin Contact 1-2.5mm² | Rapid Electronics |
Automotive Contact, Pin, Crimp, 13Awg | Newark Electronics |
Contact | Transfer Multisort Elektronik |
2.5mm pin contact | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 962972-1?
Additional datasheets, footprints and schematics for 962972-1 are listed on our Part Details page. You can also find images and similar parts to 962972-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962972-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962972-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962972-1 fall under?
The 962972-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962972-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962972-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962972-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962972-1 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 962972-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962972-1 often in real-time on the comparison pages.
What if I can't find stock of 962972-1?
You can fill out our help required form which you can use to request a quote for 962972-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.