Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Crimp Type | F-Crimp |
---|---|
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .047in, 1.2mm |
Mating Tab Width | 9.5mm, .374in |
Typical Current Rating | 78A |
Interface Plating | Tin (Sn) |
Wire Size Search | 10mm², 8AWG, 8mm², 6mm², 7AWG |
Wire Insulation Diameter | .394in, 10mm |
Wire Size | 6 – 10mm² |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 450 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MAXI-POWER-TIM KONT | TTI Europe |
9-7 AWG Tin Crimp Stamped Socket Contact Receptacle Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MPT REC 9.5 CONTACT SWS SN | Farnell |
Where can I find additional details, specifications and documents for a 962938-1?
Additional datasheets, footprints and schematics for 962938-1 are listed on our Part Details page. You can also find images and similar parts to 962938-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962938-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962938-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962938-1 fall under?
The 962938-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962938-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962938-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962938-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962938-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 962938-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962938-1 often in real-time on the comparison pages.
What if I can't find stock of 962938-1?
You can fill out our help required form which you can use to request a quote for 962938-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.