Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Mating Pin Diameter | 4mm, .157in |
---|---|
Terminal & Splice Type | Pin |
Crimp Type | F-Crimp |
Typical Current Rating | 34A |
Interface Plating | Tin (Sn) |
Wire Size Search | 2mm², 17AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 2.5mm², 14AWG, 16AWG, 1.3mm² |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Wire Insulation Diameter | .087 – .118in, 2.2 – 3mm |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Wire Type | Copper |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 962862-1?
Additional datasheets, footprints and schematics for 962862-1 are listed on our Part Details page. You can also find images and similar parts to 962862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962862-1 fall under?
The 962862-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962862-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962862-1 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 962862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962862-1 often in real-time on the comparison pages.
What if I can't find stock of 962862-1?
You can fill out our help required form which you can use to request a quote for 962862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.