Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Pin Diameter | 2.5mm, .098in |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Socket |
Wire Size Search | 1.5mm², 1mm², 1.25mm², 21AWG, 2.5mm², 2mm², 20AWG, 1.3mm² |
Wire Insulation Diameter | .087 – .118in, 2.1 – 2.9mm |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
AMP962858-1 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 962858-1?
Additional datasheets, footprints and schematics for 962858-1 are listed on our Part Details page. You can also find images and similar parts to 962858-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962858-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962858-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962858-1 fall under?
The 962858-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962858-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962858-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962858-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962858-1 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 962858-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962858-1 often in real-time on the comparison pages.
What if I can't find stock of 962858-1?
You can fill out our help required form which you can use to request a quote for 962858-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.