Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
3,790
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
114,000
in stock
|
Buy Now | |
TE Store
from US$0.41
|
7,762
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
3,790
in stock
|
Buy Now | |
element14
from US$0.38
|
3,790
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 2.4 – 3.7mm, .094 – .146in |
Mating Tab Thickness | .048in, 1.22mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Mating Tab Width | 9.53mm, .375in |
Overall Length | 1.063in, 27mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
REC TAB CRIMP TERMINAL STRAIGH | TTI Europe |
FF 374 REC 1-2.5 MM2 0.5 X 0.27 TP CUSN4 Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 9.53 mm | Quick Disconnect | Part Number: 962835-3 | Internal Number: 962835-3 | TE Connectivity | TE Store |
Female Disconnect, 9.53Mm, 17-13Awg Rohs Compliant: Yes |Amp Te Connectivity 962835-3 | Newark Electronics |
FEMALE DISCONNECT, 9.53MM, 17-13AWG | element14 |
Quick Disconnect Terminal 13.5-17AWG F 28mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 962835-3?
Additional datasheets, footprints and schematics for 962835-3 are listed on our Part Details page. You can also find images and similar parts to 962835-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962835-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962835-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962835-3 fall under?
The 962835-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 962835-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962835-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 962835-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962835-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 962835-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962835-3 often in real-time on the comparison pages.
What if I can't find stock of 962835-3?
You can fill out our help required form which you can use to request a quote for 962835-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.