Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
364
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
7,500
in stock
|
Buy Now | |
TE Store
from US$0.37
|
5,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
364
in stock
|
Buy Now | |
element14
from US$0.47
|
364
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Mating Tab Width | 9.53mm, .375in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Overall Length | 1.063in, 27mm |
Accepts Wire Insulation Diameter Range | .094 – .146in, 2.4 – 3.7mm |
Mating Tab Thickness | 1.2mm, .047in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity - AMP FASTON 375 Push-On Terminal 2.62mm2 | Distrelec |
CRIMP TERMINALS | Farnell |
FF 374 REC 1-2.5 MM2 PLAIN CUSN4 Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 9.53 mm | Quick Disconnect | Part Number: 962835-1 | Internal Number: 962835-1 | TE Connectivity | TE Store |
Female Disconnect, 9.53Mm, 17-13Awg Rohs Compliant: Yes |Amp Te Connectivity 962835-1 | Newark Electronics |
FEMALE DISCONNECT, 9.53MM, 17-13AWG | element14 |
Quick Disconnect Terminal 13-17AWG F 28mm Strip | Avnet America |
FF 374 REC 1-2.5 MM2 PLAIN CUSN4 | TE Connectivity 962835-1 | RS Americas |
FF 374 REC 1-2.5 MM2 PLAIN CUS | TTI Europe |
Where can I find additional details, specifications and documents for a 962835-1?
Additional datasheets, footprints and schematics for 962835-1 are listed on our Part Details page. You can also find images and similar parts to 962835-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962835-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962835-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962835-1 fall under?
The 962835-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 962835-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962835-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962835-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962835-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 962835-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962835-1 often in real-time on the comparison pages.
What if I can't find stock of 962835-1?
You can fill out our help required form which you can use to request a quote for 962835-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.