Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | Yes |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Wire Size | 2.62 – 4.17mm², 13 – 11AWG |
Mating Tab Thickness | .048in, 1.22mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Accepts Wire Insulation Diameter Range | .13 – .177in, 3.3 – 4.5mm |
Mating Tab Width | 9.53mm, .375in |
Overall Length | 1.063in, 27mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Insulated | Yes |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Ff-Steckhuelse 9,5 Rohs Compliant: Yes |Amp Te Connectivity 962834-2 | Newark Electronics |
Quick Disconnect Terminal 11-13AWG F 28mm Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 962834-2?
Additional datasheets, footprints and schematics for 962834-2 are listed on our Part Details page. You can also find images and similar parts to 962834-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962834-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962834-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962834-2 fall under?
The 962834-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 962834-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962834-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 962834-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962834-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 962834-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962834-2 often in real-time on the comparison pages.
What if I can't find stock of 962834-2?
You can fill out our help required form which you can use to request a quote for 962834-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.