Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | Yes |
---|---|
Plating Material | Unplated |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Mating Tab Thickness | .048in, 1.22mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Width | 9.53mm, .375in |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Overall Length | 1.063in, 27mm |
Accepts Wire Insulation Diameter Range | 4 – 5.1mm, .157 – .201in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Quantity | 1400 |
Packaging Method | Reel |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Faston Steckh 9,5 |Amp Te Connectivity 962833-1 | Newark Electronics |
Quick Disconnect Terminal 10-11.5AWG F 28mm Strip | Avnet America |
FASTON STECKH 9,5 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 962833-1?
Additional datasheets, footprints and schematics for 962833-1 are listed on our Part Details page. You can also find images and similar parts to 962833-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962833-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962833-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962833-1 fall under?
The 962833-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 962833-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962833-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962833-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962833-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Power and Signal Group have stock available or on a lead time for 962833-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962833-1 often in real-time on the comparison pages.
What if I can't find stock of 962833-1?
You can fill out our help required form which you can use to request a quote for 962833-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.