9625 Connectors by Switchcraft Conxall

STUDIOPATCH 9625 JCKFLD, RoHS / SWC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$1,342.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,299.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$629.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
-
Buy Now
Logo for element14
element14
from US$1,483.49
-
Buy Now
Logo for Sager
Sager
from US$1,501.53
-
Buy Now

Alternative Descriptions

Studiopatch 9625 Jckfld, Rohs |Switchcraft/conxall 9625 | Newark Electronics
Patch Panels STUDIOPATCH 9625 96 PT PNT TO DB25 | Sager
STUDIOPATCH 9625 JCKFLD, RoHS | Farnell


9625 3D Printers & Accessories by Unknown

Ultimaker 2 Extended+ 3D Printer

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Build Volume 223mm x 223mm x 305mm
Filament Diameter 2.85mm
3D Print Speed Max 300mm/s
Layer Thickness / Resolution 0.02mm
Supported Printing Materials ABS, HIPS, PLA, PVA, PETG, Nylon
RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9625?

Additional datasheets, footprints and schematics for 9625 are listed on our Part Details page. You can also find images and similar parts to 9625 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9625 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9625 fall under?

The 9625 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 9625 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9625 you can contact the distributor directly for product support, shipping queries etc.

Is the 9625 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9625 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 9625.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9625 often in real-time on the comparison pages.

What if I can't find stock of 9625?

You can fill out our help required form which you can use to request a quote for 9625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay