Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | PA 66 |
---|---|
Primary Product Color | Black |
Number of Positions | 12 |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Backshell/Cable Clamp |
Abdeckkappe Rohs Compliant: Yes |Amp Te Connectivity 962322-1 | Newark Electronics |
Connector Accessories Cover 12 POS Yellow | Avnet America |
Connector, AMPMODU, Abdeckkappe | TE Connectivity 962322-1 | RS Americas |
Special Order: ABDECKKAPPE Connector Cover Type: Dust Cap Primary Product Color: Black Primary Product Material: PA 66 Operating Temperature (Max): 105 °C Operating Temperature (Max): 221 °F Dust Cap Black | Connector Cap & Cover | Part Number: 962322-1 | Internal Number: 962322-1 | PA 66 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | AMPMODU Series Connectors |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 962322-1?
Additional datasheets, footprints and schematics for 962322-1 are listed on our Part Details page. You can also find images and similar parts to 962322-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962322-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962322-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962322-1 fall under?
The 962322-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 962322-1 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962322-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962322-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962322-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 962322-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962322-1 often in real-time on the comparison pages.
What if I can't find stock of 962322-1?
You can fill out our help required form which you can use to request a quote for 962322-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.