Prices starting from US$0.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.87 |
362
|
Buy Now | |
Newark Electronics | US$1.37 |
1,164
|
Buy Now | |
Rapid Electronics | US$0.79 |
1,164
|
Buy Now | |
Chip One Stop | US$0.91 |
1,164
|
Buy Now | |
Distrelec | US$0.75 |
1,164
|
Buy Now | |
element14 | US$0.91 |
362
|
Buy Now | |
Avnet America | US$0.77 |
-
|
Buy Now | |
Boersig | US$0.81 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Other |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | .496in, 12.6mm |
Width | 23mm, .906in |
Length | 42.5mm, 1.673in |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Row-to-Row Spacing | 5mm, .197in |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Hybrid Connector | No |
10P Junior-Timer Gh Rohs Compliant: Yes |Amp Te Connectivity 962190-1 | Newark Electronics |
Automotive Connectors 10P JUNIOR-TIMER GH | Rapid Electronics |
TE Connectivity - AMP Housing 10P JUNIOR-TIMER GH | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
AUTOMOTIVE HOUSING, RCPT, 10POS | element14 |
Conn Housing RCP 10 POS 5mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 962190-1?
Additional datasheets, footprints and schematics for 962190-1 are listed on our Part Details page. You can also find images and similar parts to 962190-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962190-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962190-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962190-1 fall under?
The 962190-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 962190-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962190-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962190-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962190-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 962190-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962190-1 often in real-time on the comparison pages.
What if I can't find stock of 962190-1?
You can fill out our help required form which you can use to request a quote for 962190-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.