Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
155
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
16,750
in stock
|
Buy Now | |
Boersig
from US$0.34
|
2,781
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
2,650
in stock
|
Buy Now | |
TE Store
from US$0.26
|
1,028
in stock
|
Buy Now | |
element14
from US$0.50
|
375
in stock
|
Buy Now | |
Farnell
from US$0.37
|
375
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
152
in stock
|
Buy Now | |
Conrad
from US$0.65
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | 1.6mm, .063in |
Length | 32mm, 1.26in |
Height | .496in, 12.6mm |
Width | 23mm, .906in |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | No |
Strain Relief | No |
Row-to-Row Spacing | .197in, 5mm |
Automotive Connectors HSG CAP 2X04P | Rapid Electronics |
8P JUNIOR-TIMER GH Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 8 Housing for Female Terminals 2.8 mm .11" Wire-to-Device | Timer Connector Housing | Part Number: 962189-1 | Internal Number: 962189-1 | TE Connectivity | TE Store |
HOUSING, 8WAY | element14 |
Junior Timer 5mm socket housing, 8P | RS |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 8 Poles, Grey | Distrelec |
Content: 1 pc(s) | Conrad |
Housing, Wire-To-Board | Newark Electronics |
8 Position Dual Row 6 mm Pitch Type A Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 8 POS 6mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 5mm |
For Use With | Junior Timer Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 962189-1?
Additional datasheets, footprints and schematics for 962189-1 are listed on our Part Details page. You can also find images and similar parts to 962189-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962189-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962189-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962189-1 fall under?
The 962189-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 962189-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962189-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962189-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962189-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, TE Store and element14 have stock available or on a lead time for 962189-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962189-1 often in real-time on the comparison pages.
What if I can't find stock of 962189-1?
You can fill out our help required form which you can use to request a quote for 962189-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.