962-009-030R121 D Sub Connectors & Components by NorComp

D SUB BACKSHELL, 90DEG, SIZE DE

Status: Unknown
Series: Armor 962 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.58

Distributor Stock
Logo for Newark
Newark
from US$5.58
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
108
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
25
in stock
Buy Now

Specifications

Product Range Armor 962 Series
D Sub Shell Size DE
Cable Exit Angle 90°
Connector Body Material Zinc Alloy Body
RoHS Compliant Yes

Alternative Descriptions

9 POS R/A BACKSHL,DIECAST LOW PROFILE | Heilind Electronics
D Sub Backshell, 90Deg, Size De | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 962-009-030R121?

Additional datasheets, footprints and schematics for 962-009-030R121 are listed on our Part Details page. You can also find images and similar parts to 962-009-030R121 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 962-009-030R121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962-009-030R121 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 962-009-030R121 fall under?

The 962-009-030R121 is listed under Connectors > D Sub Connectors & Components > D Sub Backshells.

Can I view similar or alternative parts?

You can view similar parts to 962-009-030R121 when available in the D Sub Backshells range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 962-009-030R121 you can contact the distributor directly for product support, shipping queries etc.

Is the 962-009-030R121 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 962-009-030R121 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 962-009-030R121.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 962-009-030R121 often in real-time on the comparison pages.

What if I can't find stock of 962-009-030R121?

You can fill out our help required form which you can use to request a quote for 962-009-030R121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay