962 Raspberry Pi by Adafruit Industries

RECHARGEABLE BATTERY PACK, USB, 5V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.35


Distributor Starting From Stock
Logo for Relay Specialties Relay Specialties US$11.00
172
Buy Now
Logo for RS Americas RS Americas US$4.35
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Accessory Type Rechargeable USB Battery Pack
For Use With Arduino, Raspberry Pi
Features 3300mAh - 5V at 1A and 500mA
RoHS Compliant NA


962 Connectors by Molex

CORD REEL - MEDIUM DUTY 3516-3WITH106SH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Cord Reel - Medium Duty 3516-3With106Sh |Molex 962 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 962?

Additional datasheets, footprints and schematics for 962 are listed on our Part Details page. You can also find images and similar parts to 962 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 962 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 962 fall under?

The 962 is listed under Embedded Computers, Education & Maker Boards > Raspberry Pi > Embedded Development Kit Accessories - Raspberry Pi.

Can I view similar or alternative parts?

You can view similar parts to 962 when available in the Embedded Development Kit Accessories - Raspberry Pi range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 962 you can contact the distributor directly for product support, shipping queries etc.

Is the 962 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 962 have stock available?

Authorised distributors including Relay Specialties, Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 962.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 962 often in real-time on the comparison pages.

What if I can't find stock of 962?

You can fill out our help required form which you can use to request a quote for 962 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay