Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | - |
Coaxial Cable Types | - |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Mounting Orientation | PC Board |
Termination Method | Solder |
RF COAXIAL, SMA, STRAIGHT JACK | element14 |
Conn, RF, SMA, Straight, PCB Jack, EdgeMount, 50Ohms | Bomar Interconnect Products 961E504 | RS Americas |
Rf/Coaxial, Sma Jack, Straight, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 961E504?
Additional datasheets, footprints and schematics for 961E504 are listed on our Part Details page. You can also find images and similar parts to 961E504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 961E504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 961E504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 961E504 fall under?
The 961E504 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 961E504 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 961E504 you can contact the distributor directly for product support, shipping queries etc.
Is the 961E504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 961E504 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for 961E504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 961E504 often in real-time on the comparison pages.
What if I can't find stock of 961E504?
You can fill out our help required form which you can use to request a quote for 961E504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.