Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
961776-000,
3-1198139-8 |
Prices starting from US$0.0326
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.09 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.0494 |
24,000
|
Buy Now | |
Distrelec | US$0.06 |
24,000
|
Buy Now | |
TTI Europe | US$0.0400 |
3,300
|
Buy Now | |
Boersig | US$0.05 |
300
|
Buy Now | |
Newark Electronics | US$0.08 |
-
|
Buy Now | |
Avnet America | US$0.0463 |
-
|
Buy Now | |
Sager | US$0.0326 |
-
|
Buy Now |
Marker Size | STD 02 |
---|---|
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Marker Color | White |
Compatible Cable Diameter | 1.4 – 1.8mm, .055 – .071in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Marker Cut | Straight |
Printed Marking | F |
Wire Labels&Markers STD02W-F | Rapid Electronics |
TE Connectivity STD02W-F Wire Labels & Markers STD02W-F | Distrelec |
Wire Labels & Markers Std02W-F |Raychem Te Connectivity 961776-000 | Newark Electronics |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Wire Labels & Markers STD02W-F | Sager |
Where can I find additional details, specifications and documents for a 961776-000?
Additional datasheets, footprints and schematics for 961776-000 are listed on our Part Details page. You can also find images and similar parts to 961776-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 961776-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 961776-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 961776-000 fall under?
The 961776-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 961776-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 961776-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 961776-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 961776-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Boersig and Farnell Contract have stock available or on a lead time for 961776-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 961776-000 often in real-time on the comparison pages.
What if I can't find stock of 961776-000?
You can fill out our help required form which you can use to request a quote for 961776-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.