Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9615924003,
4-1198112-1 |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.57
|
12,250
in stock
|
Buy Now | |
Rapid Electronics
from US$3.08
|
12,250
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
12,250
in stock
|
Buy Now | |
Farnell
from US$4.42
|
9,800
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
TTI Europe
from US$2.61
|
-
|
Buy Now | |
Sager
from US$2.37
|
-
|
Buy Now |
Fluid Type | Battery Acid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Brake Fluid |
---|---|
Color | Black |
Material | Polyethylene/Polyester |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 34mm, 1.339in |
Recovered Inside Diameter (Max) | 17mm, .669in |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Fiber & Fabric |
Product Family | HFT5000 |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | None |
Resistant To | Flexing, Cut-Through, Vibration, Mechanical Damage, Abrasion |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 125°C |
Heat Shrink Tubing And Sleeves Hft5000-34/17-0-Sp |Raychem Te Connectivity 9615924003 | Newark Electronics |
Heat Shrink Tubing and Sleeves HFT5000-34/17-0-SP | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
Heat Shrink Tubing & Sleeves HFT5000-34/17-0-SP | Sager |
Where can I find additional details, specifications and documents for a 9615924003?
Additional datasheets, footprints and schematics for 9615924003 are listed on our Part Details page. You can also find images and similar parts to 9615924003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9615924003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9615924003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9615924003 fall under?
The 9615924003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9615924003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9615924003 you can contact the distributor directly for product support, shipping queries etc.
Is the 9615924003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9615924003 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 9615924003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9615924003 often in real-time on the comparison pages.
What if I can't find stock of 9615924003?
You can fill out our help required form which you can use to request a quote for 9615924003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.