Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG6/U |
Contact Material | - |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Coaxial Type | RG6 |
Connector Mounting Orientation | Cable |
Termination Method | Crimp |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Strip Length | 305mm |
---|---|
No. of LEDs | - |
Illumination Color | Red Green Blue |
Input Voltage | - |
Input Power | - |
IP Rating | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Rf/Coaxial Connector, F Coaxial, Straight Jack, Crimp, 75 Ohm, Rg6/U Rohs Compliant: Yes |Tempo 9611 | Newark Electronics |
RF COAXIAL, F, STRAIGHT JACK, 75OHM,PK20 | element14 |
Where can I find additional details, specifications and documents for a 9611?
Additional datasheets, footprints and schematics for 9611 are listed on our Part Details page. You can also find images and similar parts to 9611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9611 fall under?
The 9611 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9611 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9611 you can contact the distributor directly for product support, shipping queries etc.
Is the 9611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9611 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 9611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9611 often in real-time on the comparison pages.
What if I can't find stock of 9611?
You can fill out our help required form which you can use to request a quote for 9611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.