9610R3.4KL2.0 Part Information
Details for 9610R3.4KL2.0 by BEI Duncan
Electronic & Electrical Components>Sensors & Transducers>Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 27.1600 |
10 | 22.8400 |
50 | 17.7700 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Sensor Housing | Rectangular |
No. of Pins | 3 Pin, 3Pins |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | 9600 Series |
External Depth | 12.7mm |
External Length / Height | 7.9mm |
External Width | 26.9mm |
Linearity | 2% |
Linearity % | 2% |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Resistance | 3.4kohm |
Shaft Diameter | 4.8mm |
Shaft Length | 33.3mm |
Travel | 26.9mm |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 9610R3.4KL2.0?
Additional datasheets, footprints and schematics for 9610R3.4KL2.0 are listed in our Part Details tab. You can also find the 9610R3.4KL2.0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9610R3.4KL2.0 in the Pricing & Inventory tab next to part details. You can view 9610R3.4KL2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9610R3.4KL2.0 fall under?
The 9610R3.4KL2.0 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 9610R3.4KL2.0 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9610R3.4KL2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9610R3.4KL2.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 9610R3.4KL2.0 have stock available?
There is no stock from authorised distributors for 9610R3.4KL2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9610R3.4KL2.0 often in real-time on the comparison pages.
What if I can't find stock of 9610R3.4KL2.0?
You can fill out our help required form which you can use to request a quote for 9610R3.4KL2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.