Status: | Unknown |
---|---|
Series: | 9600 Series |
RoHS: | Unknown |
Prices starting from US$21.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.14
|
No stock
|
Buy Now | |
Sager
from US$39.96
|
96
in stock
|
Buy Now | |
RS Americas
from US$42.13
|
46
in stock
|
Buy Now | |
Distrelec
from US$49.55
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$46.92
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$46.92
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$41.56
|
-
|
Buy Now | |
element14
from US$28.20
|
-
|
Buy Now | |
Farnell
from US$54.44
|
-
|
Buy Now |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Rectangular |
No. of Pins | 3 Pin, 3Pins |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | 9600 Series |
Resistance | 1.7kohm |
POTENTIOMETER | Heilind Electronics |
Where can I find additional details, specifications and documents for a 9605R1.7KL2.0?
Additional datasheets, footprints and schematics for 9605R1.7KL2.0 are listed on our Part Details page. You can also find images and similar parts to 9605R1.7KL2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9605R1.7KL2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9605R1.7KL2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9605R1.7KL2.0 fall under?
The 9605R1.7KL2.0 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 9605R1.7KL2.0 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9605R1.7KL2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 9605R1.7KL2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9605R1.7KL2.0 have stock available?
Authorised distributors including Sager, RS Americas, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 9605R1.7KL2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9605R1.7KL2.0 often in real-time on the comparison pages.
What if I can't find stock of 9605R1.7KL2.0?
You can fill out our help required form which you can use to request a quote for 9605R1.7KL2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.