Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9601076004,
4-1197430-1 |
Fluid Type | Battery Acid, Gasoline, Antifreeze, Hydraulic Fluid, Water, Diesel Fuel, Lubricating Oil |
---|---|
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Very Flexible |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 19mm, .748in |
Recovered Wall Thickness (Tolerance) | .006in, .15mm |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Recovered Wall Thickness (Nominal) | .8mm, .0314in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Mini Spool |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Operating Temperature Range | -40 – 125°C |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 65°C |
Recovery Temperature | 110°C |
Resistant To | Mechanical Damage |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Lstt-R-19.0-0 |Raychem Te Connectivity 9601076004 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9601076004?
Additional datasheets, footprints and schematics for 9601076004 are listed on our Part Details page. You can also find images and similar parts to 9601076004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9601076004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9601076004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9601076004 fall under?
The 9601076004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9601076004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9601076004 you can contact the distributor directly for product support, shipping queries etc.
Is the 9601076004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9601076004 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics and Boersig have stock available or on a lead time for 9601076004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9601076004 often in real-time on the comparison pages.
What if I can't find stock of 9601076004?
You can fill out our help required form which you can use to request a quote for 9601076004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.