| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$3.46
| Accessory Type | Delay Timer |
|---|---|
| Product Range | - |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Antenna Type | GPS |
|---|---|
| Frequency Min | - |
| Frequency Max | - |
| Antenna Mounting | Magnetic |
| Gain | 28dB |
| VSWR | - |
| Input Power | - |
| Input Impedance | - |
| Antenna Polarization | - |
| Product Range | - |
| Antenna Applications | GPS |
| Gps Antenna | Newark Electronics |
| GPS ANTENNA - EXTERNAL ACTIVE ANTENNA - 3-5V 28DB 5 METER SMA | RS Americas |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Jack, Waterproof Modular | Carlton-Bates |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Ionizer Type | Benchtop |
|---|---|
| Supply Voltage VAC | 24V |
| Depth | 5.1cm |
| External Depth | 2" |
| External Height | 4.5" |
| External Width | 3.3" |
| Height | 11.5cm |
| Supply Voltage | 24V |
| Width | 8.4cm |
| RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 960?
Additional datasheets, footprints and schematics for 960 are listed on our Part Details page. You can also find images and similar parts to 960 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 960 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 960 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 960 fall under?
The 960 is listed under Security & CCTV > Security Accessories > Miscellaneous Security Accessories.
Can I view similar or alternative parts?
You can view similar parts to 960 when available in the Miscellaneous Security Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 960 you can contact the distributor directly for product support, shipping queries etc.
Is the 960 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 960 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Hawk Electronics have stock available or on a lead time for 960.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 960 often in real-time on the comparison pages.
What if I can't find stock of 960?
You can fill out our help required form which you can use to request a quote for 960 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.