Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.44
Lens Shape | Square |
---|---|
Switch Lens Colour | Grey |
Actuator Diameter | 17.4mm |
Contact Current Max | 100mA |
For Use With | EAO 96 Series Pushbutton Switches |
Lens Height | 17.4mm |
Lens Width | 17.4mm |
RoHS Compliant | Yes |
Accessory, Lens, No Recess, MOM, Square, 17.5x17.5mm, Plastic, Opaque, Gray | EAO 96-931.8 | RS Americas |
LENS, SWITCH, SQUARE, GREY | element14 |
Lens no-recess for LED grey 17,4x17,4 mo | RS |
Lens, Square, Gray | Newark Electronics |
Indicating Light Lens, Gray, 0.68 OD x 0.68 Ht, Plastic | Carlton-Bates |
Industrial Panel Mount Indicators / Switch Indicators LED T5.5 24V12.5MA | Sager |
Where can I find additional details, specifications and documents for a 96-931.8?
Additional datasheets, footprints and schematics for 96-931.8 are listed on our Part Details page. You can also find images and similar parts to 96-931.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 96-931.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 96-931.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 96-931.8 fall under?
The 96-931.8 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 96-931.8 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 96-931.8 you can contact the distributor directly for product support, shipping queries etc.
Is the 96-931.8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 96-931.8 have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 96-931.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 96-931.8 often in real-time on the comparison pages.
What if I can't find stock of 96-931.8?
You can fill out our help required form which you can use to request a quote for 96-931.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.