Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1198143-9,
958144-000 |
Prices starting from US$6.09
Label Color | Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Sheet |
実装方法 | Sheet |
Number of Labels Across | 1 |
Label Style | Die-Cut |
Label Material | Polyester |
Label Thickness | 80Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Height | 279.4mm, 11in |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Labels And Industrial Warning Signs 325-Lm |Raychem Te Connectivity 958144-000 | Newark Electronics |
Labels and Industrial Warning Signs 325-LM | Rapid Electronics |
TE Connectivity 325-LM Labels and Industrial Warning Sig | Distrelec |
Acrylic Adhesive Label Metalized Silver Polyester Sheet | Avnet America |
Labels and Industrial Warning Signs 279.4/215.9 SLVR LBL PRICED PER LABEL | Sager |
Where can I find additional details, specifications and documents for a 958144-000?
Additional datasheets, footprints and schematics for 958144-000 are listed on our Part Details page. You can also find images and similar parts to 958144-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 958144-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 958144-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 958144-000 fall under?
The 958144-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to 958144-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 958144-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 958144-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 958144-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 958144-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 958144-000 often in real-time on the comparison pages.
What if I can't find stock of 958144-000?
You can fill out our help required form which you can use to request a quote for 958144-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.