Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
958133P007,
1197417-6 |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 4:1 |
Flexibility | Flexible |
Color | Black |
Fluid Type | Water |
Cut Length | 1220 – 1245.4mm, 48 – 49in |
Recovered Wall Thickness (Tolerance) | .095in, 2.41mm |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | QS1500 |
Operating Temperature Range | -40 – 110°C |
Resistant To | Abrasion |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 70°C |
TUBING, SOLD BY PIECE, NOT FEET | Avnet America |
Heat Shrink Tubing & Sleeves PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 958133P007?
Additional datasheets, footprints and schematics for 958133P007 are listed on our Part Details page. You can also find images and similar parts to 958133P007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 958133P007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 958133P007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 958133P007 fall under?
The 958133P007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 958133P007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 958133P007 you can contact the distributor directly for product support, shipping queries etc.
Is the 958133P007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 958133P007 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 958133P007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 958133P007 often in real-time on the comparison pages.
What if I can't find stock of 958133P007?
You can fill out our help required form which you can use to request a quote for 958133P007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.