Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-51300,
1200209-9 |
No distributors results available
Color | Gray |
---|---|
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 4 |
Number of Branch Wires (Max) | 4 |
Branch Cable Cross-Section (Max) | 70mm² |
Cable Cross-Section (Max) (Main) | 150mm² |
Branch Cable Cross-Section (Min) | 35mm² |
Cable Cross-Section (Min) (Main) | 70mm² |
Cable Diameter (Max) (Main) | 51mm |
Branch Cable Diameter (Max) | 40mm |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | EN 50393 |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Silicone-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | No |
Solvent-Free | Yes |
Halogen Free | Yes |
Low Smoke Emission | No |
Other Colors Available | No |
Product Use | Outdoor & Direct Buried |
Packaging Quantity | 1 |
Packaging Method | Cardbox |
Minimum Packaging Unit | 1 |
Product Availability | China, AMERICAS, ASIA, EMEA, ANZPAC |
Minimum Order Quantity | 1 |
Technology | Resin |
Case Seal | Labyrinth |
Closing Method | Screw |
Tap Geometry | T |
Cable Seal | Order Separately |
Product Type | LV Resin Branch Joint |
Strain Relief | Yes |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a 956268-000?
Additional datasheets, footprints and schematics for 956268-000 are listed on our Part Details page. You can also find images and similar parts to 956268-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 956268-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 956268-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 956268-000 fall under?
The 956268-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 956268-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 956268-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 956268-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 956268-000 have stock available?
There is no stock from authorised distributors for 956268-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 956268-000 often in real-time on the comparison pages.
What if I can't find stock of 956268-000?
You can fill out our help required form which you can use to request a quote for 956268-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.