Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1197402-8,
9560673001 |
Prices starting from US$13.74
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$13.74
|
-
|
Buy Now |
Shield Material | Tin-Coated Copper, Tin-Plated Copper |
---|---|
Jacket Material | Zerohal |
Shield Style | Round Braid, Single |
Conductor Material | Tin-Plated Copper |
Jacket Color | Black |
Cable Dielectric Diameter | 5.77mm, .227in |
Overall Core Diameter | 6.3mm, .248in |
Wire Diameter | 1.27mm, .05in |
Overall Outside Diameter | .296in, 7.52mm |
Wire Size | 18AWG, .823mm² |
Impedance | 75Ω |
Capacitance | 17.1pF/ft |
Wire Source | United Kingdom, United States |
Dielectric Material | Rayfoam L |
Cable Style | Round Braided |
Product Type | Cable |
Product Classification | Cable - Coaxial |
Wire/Cable Type | Coaxial Cable |
Cable Type | Cheminax |
Velocity of Propagation | 79% |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
7518A1811-0, 75 OHM, AWG 18 | TTI Europe |
Where can I find additional details, specifications and documents for a 9560673001?
Additional datasheets, footprints and schematics for 9560673001 are listed on our Part Details page. You can also find images and similar parts to 9560673001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9560673001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9560673001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9560673001 fall under?
The 9560673001 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 9560673001 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9560673001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9560673001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9560673001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 9560673001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9560673001 often in real-time on the comparison pages.
What if I can't find stock of 9560673001?
You can fill out our help required form which you can use to request a quote for 9560673001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.