Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
956012-000,
6-1197401-7 |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.56
|
No stock
|
Buy Now | |
TTI Europe
from US$1.69
|
600
in stock
|
Buy Now | |
RS Americas
from US$2.20
|
426
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$5.88
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$6.77
|
25
in stock
|
Buy Now | |
Distrelec
from US$3.57
|
25
in stock
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
Sager
from US$1.64
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .1in, 2.5mm |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Expanded Inside Diameter (Min) | 7mm, .275in |
Jacket Outside Diameter | 7mm, .276in |
Overall Length | 19.1mm, .75in |
Dielectric Outside Diameter (Max) | 2.5mm, .1in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Splice Type | Shield Terminator |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 175°C |
Solder Sleeve, Wire to Wire, Transparent Blue, 6.99 mm, SO96 Series | TE Connectivity 956012-000 | RS Americas |
Solder Sleeves & Shield Tubing So96-5-00 |Raychem Te Connectivity 956012-000 | Newark Electronics |
Solder Sleeves&Shield Tubing SO96-5-00 | Rapid Electronics |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing SO96-5-00 | Sager |
Where can I find additional details, specifications and documents for a 956012-000?
Additional datasheets, footprints and schematics for 956012-000 are listed on our Part Details page. You can also find images and similar parts to 956012-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 956012-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 956012-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 956012-000 fall under?
The 956012-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 956012-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 956012-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 956012-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 956012-000 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 956012-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 956012-000 often in real-time on the comparison pages.
What if I can't find stock of 956012-000?
You can fill out our help required form which you can use to request a quote for 956012-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.